Panasonic SMD 100uF 6.3V 1.97A Capacitor 6SVPC100M

Description
100uF 6.3V Ceramic Capacitor, SMD, 20% Tol, 1.97A Ripple Product overview: 6SVPC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 1.97A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 1.97A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 6.3V Ceramic Capacitor, SMD, 20% Tol, 1.97A Ripple Product overview: 6SVPC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 1.97A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 1.97A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V 1.97A Capacitor
69-6SVPC100M
SMD 100uF 6.3V 1.97A Capacitor 69-6SVPC100M
100uF 6.3V Ceramic Capacitor, SMD, 20% Tol, 1.97A Ripple Product overview: 6SVPC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 1.97A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 1.97A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC100M can be used for catalog matching and distributor lookup.

100uF 6.3V Ceramic Capacitor, SMD, 20% Tol, 1.97A Ripple Product overview: 6SVPC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 1.97A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 1.97A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVPC100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVPC100M - 764489-6SVPC100M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 6SVPC100M
764489-6SVPC100M
Aluminum - Polymer Capacitors - 6SVPC100M 764489-6SVPC100M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 764489-6SVPC100M Series: OS-CON, SVPC Packaging: Digi-Reel Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Voltage Rating: 6.3V Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 30 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Family Name: SVPC Categories: Capacitors Dimension: 0.197" Dia (5.00mm) Ripple Current - Low Frequency: 107.5mA @ 120Hz Ripple Current - High Frequency: 2.15A @ 100kHz Height - Seated (Maximum): 0.236" (6.00mm) Alternative Parts (Cross-Reference): APXA6R3ARA101ME60G; APXC6R3ARA101ME60G; PCF0J101MCL6GS; Introduction Date: October 02, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 764489-6SVPC100M
Series: OS-CON, SVPC
Packaging: Digi-Reel
Type: Polymer
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Voltage Rating: 6.3V
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 30 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Family Name: SVPC
Categories: Capacitors
Dimension: 0.197" Dia (5.00mm)
Ripple Current - Low Frequency: 107.5mA @ 120Hz
Ripple Current - High Frequency: 2.15A @ 100kHz
Height - Seated (Maximum): 0.236" (6.00mm)
Alternative Parts (Cross-Reference): APXA6R3ARA101ME60G; APXC6R3ARA101ME60G; PCF0J101MCL6GS;
Introduction Date: October 02, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SVPC100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SVPC100M
Capacitors - Aluminum - Polymer Capacitors 6SVPC100M
CAP ALUM POLY 100UF 20% 6.3V SMD

CAP ALUM POLY 100UF 20% 6.3V SMD

Supplier's Site
Cap, 100Μf, 6.3V, 20%, Radial; Capacitance Panasonic - 31AC7404 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20%, Radial; Capacitance Panasonic
31AC7404
Cap, 100Μf, 6.3V, 20%, Radial; Capacitance Panasonic 31AC7404
CAP, 100µF, 6.3V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 100µF, 6.3V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVPC100M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVPC100M
Aluminum - Polymer Capacitors 6SVPC100M
CAP ALUM POLY 100UF 20% 6.3V SMD

CAP ALUM POLY 100UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SVPC100M 764489-6SVPC100M 6SVPC100M 31AC7404 6SVPC100M
Product Name SMD 100uF 6.3V 1.97A Capacitor Aluminum - Polymer Capacitors - 6SVPC100M Capacitors - Aluminum - Polymer Capacitors Cap, 100Μf, 6.3V, 20%, Radial; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers