Panasonic Polymer Capacitors 6SVP47M

Description
Panasonic 6SVP47M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 6SVP47M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7887592P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887592P
Polymer Capacitors 7887592P
Panasonic 6SVP47M Polymer Capacitor

Panasonic 6SVP47M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7887592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887592
Polymer Capacitors 7887592
Panasonic 6SVP47M Polymer Capacitor

Panasonic 6SVP47M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000132
Polymer Capacitors 1000132
Panasonic 6SVP47M Polymer Capacitor

Panasonic 6SVP47M Polymer Capacitor

Supplier's Site
Hard To Find - 6SVP47M - 1129699-6SVP47M - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 6SVP47M
1129699-6SVP47M
Hard To Find - 6SVP47M 1129699-6SVP47M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1129699-6SVP47M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 70mOhm Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.197" Dia Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 55mA at 120Hz Ripple Current at High Frequency: 1.1A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1129699-6SVP47M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 70mOhm
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.197" Dia
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 55mA at 120Hz
Ripple Current at High Frequency: 1.1A at 100kHz

Buy Now
Singapore, Singapore
SMD 47uF 6.3V 1.1A Capacitor
69-6SVP47M
SMD 47uF 6.3V 1.1A Capacitor 69-6SVP47M
47uF 6.3V Polymer Al Electrolytic Cap, 70mR ESR, 1.1A Ripple, SMD Product overview: 6SVP47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 1.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 1.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP47M can be used for catalog matching and distributor lookup.

47uF 6.3V Polymer Al Electrolytic Cap, 70mR ESR, 1.1A Ripple, SMD Product overview: 6SVP47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 1.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 1.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVP47M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVP47M
Aluminum - Polymer Capacitors 6SVP47M
CAP ALUM POLY 47UF 20% 6.3V SMD

CAP ALUM POLY 47UF 20% 6.3V SMD

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 47Uf, 6.3V, Smd; Capacitance Panasonic - 98W0954 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 47Uf, 6.3V, Smd; Capacitance Panasonic
98W0954
Cap, Alu Elec, Polymer, 47Uf, 6.3V, Smd; Capacitance Panasonic 98W0954
CAP, ALU ELEC, POLYMER, 47UF, 6.3V, SMD; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.07ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 47UF, 6.3V, SMD; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.07ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 47Uf, 6.3V, Smd; Capacitance Panasonic - 68AC5734 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 47Uf, 6.3V, Smd; Capacitance Panasonic
68AC5734
Cap, Alu Elec, Polymer, 47Uf, 6.3V, Smd; Capacitance Panasonic 68AC5734
CAP, ALU ELEC, POLYMER, 47UF, 6.3V, SMD; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.07ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 47UF, 6.3V, SMD; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.07ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SVP47M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SVP47M
Capacitors - Aluminum - Polymer Capacitors 6SVP47M
CAP ALUM POLY 47UF 20% 6.3V SMD

CAP ALUM POLY 47UF 20% 6.3V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 6SVP47M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
6SVP47M
Aluminum - Polymer Capacitors 6SVP47M
CAP ALUM POLY 47UF 20% 6.3V SMD

CAP ALUM POLY 47UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7887592P 7887592 1129699-6SVP47M 69-6SVP47M 6SVP47M 98W0954 6SVP47M 6SVP47M
Product Name Polymer Capacitors Polymer Capacitors Hard To Find - 6SVP47M SMD 47uF 6.3V 1.1A Capacitor Aluminum - Polymer Capacitors Cap, Alu Elec, Polymer, 47Uf, 6.3V, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details