Panasonic Polymer Capacitors 6SVP470MX

Description
Panasonic 6SVP470MX Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 6SVP470MX Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 2491218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2491218
Polymer Capacitors 2491218
Panasonic 6SVP470MX Polymer Capacitor

Panasonic 6SVP470MX Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2491218P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2491218P
Polymer Capacitors 2491218P
Panasonic 6SVP470MX Polymer Capacitor

Panasonic 6SVP470MX Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2491217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2491217
Polymer Capacitors 2491217
Panasonic 6SVP470MX Polymer Capacitor

Panasonic 6SVP470MX Polymer Capacitor

Supplier's Site
Singapore, Singapore
SMD 470uF 6.3V 3.7A Capacitor
69-6SVP470MX
SMD 470uF 6.3V 3.7A Capacitor 69-6SVP470MX
470uF 6.3V Polymer Al Electrolytic Cap, 25mR ESR, 3.7A Ripple, SMD Product overview: 6SVP470MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP470MX can be used for catalog matching and distributor lookup.

470uF 6.3V Polymer Al Electrolytic Cap, 25mR ESR, 3.7A Ripple, SMD Product overview: 6SVP470MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP470MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 470Μf, 6.3V, 20%, Radial; Capacitance Panasonic - 02AH5312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 6.3V, 20%, Radial; Capacitance Panasonic
02AH5312
Cap, 470Μf, 6.3V, 20%, Radial; Capacitance Panasonic 02AH5312
CAP, 470µF, 6.3V, 20%, RADIAL; Capacitance:470µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 470µF, 6.3V, 20%, RADIAL; Capacitance:470µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 66AH2513 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
66AH2513
Cap, 470Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 66AH2513
CAP, 470UF, 6.3V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 470UF, 6.3V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SVP470MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SVP470MX
Capacitors - Aluminum - Polymer Capacitors 6SVP470MX
CAP ALUM POLY 470UF 20% 6.3V SMD

CAP ALUM POLY 470UF 20% 6.3V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 6SVP470MX - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVP470MX
Aluminum - Polymer Capacitors 6SVP470MX
CAP ALUM POLY 470UF 20% 6.3V SMD

CAP ALUM POLY 470UF 20% 6.3V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVP470MX - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
6SVP470MX
Aluminum - Polymer Capacitors 6SVP470MX
CAP ALUM POLY 470UF 20% 6.3V SMD

CAP ALUM POLY 470UF 20% 6.3V SMD

Supplier's Site Datasheet
CAP ALUM POLY 470UF 20% 6.3V SMD - 590-6SVP470MX - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 470UF 20% 6.3V SMD
590-6SVP470MX
CAP ALUM POLY 470UF 20% 6.3V SMD 590-6SVP470MX
CAP ALUM POLY 470UF 20% 6.3V SMD

CAP ALUM POLY 470UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2491218 69-6SVP470MX 02AH5312 66AH2513 6SVP470MX 6SVP470MX 6SVP470MX 590-6SVP470MX
Product Name Polymer Capacitors SMD 470uF 6.3V 3.7A Capacitor Cap, 470Μf, 6.3V, 20%, Radial; Capacitance Panasonic Cap, 470Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors CAP ALUM POLY 470UF 20% 6.3V SMD
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details