Win Source Part Number: 1359576-6SVP470M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVP
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 6SVP
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 15mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 210.5 mA @ 120 Hz
Ripple Current @ High Frequency: 4.21 A @ 100 kHz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.472" (12.00mm)
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
470uF 6.3V Polymer Al Electrolytic Cap, 15mR ESR, 4.21A Ripple, SMD Product overview: 6SVP470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 4.21A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 4.21A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP470M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 470UF 20% 6.3V SMD
CAP ALUM POLY 470UF 20% 6.3V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 6.3V, RADIAL CAN-SMD, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:4.21A RoHS Compliant: Yes
CAP, 470µF, 6.3V, 20%, RADIAL; Capacitance:470µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP, 470µF, 6.3V; Capacitance:470µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 470UF 20% 6.3V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359576-6SVP470M | 69-6SVP470M | 6SVP470M | 6SVP470M | 98W0956 | 99AC7219 | 47AC7055 | 6SVP470M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 470uF 6.3V 4.21A Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic | Cap, 470Μf, 6.3V, 20%, Radial; Capacitance Panasonic | Cap, 470Μf, 6.3V; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to ? C (-67 to ? F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |