Panasonic 6SVP330M Polymer Capacitor
Panasonic 6SVP330M Polymer Capacitor
Panasonic 6SVP330M Polymer Capacitor
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1129698-6SVP330M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 330μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 25mOhm
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" Dia (10.00mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 185mA at 120Hz
Ripple Current at High Frequency: 3.7A at 100kHz
330uF 6.3V Polymer Aluminum Electrolytic Capacitor, 25mR ESR, 3.7A Ripple Product overview: 6SVP330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 6.3V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 6.3V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP330M can be used for catalog matching and distributor lookup.
CAP, 330µF, 6.3V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP TA POLYMER 330UF 6.3VDC 25M OHM SMD 10 X 8MM ROHS COMPLIANT: YES
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 6.3V, RADIAL CAN-SMD, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:3.7A RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 6.3V SMD
CAP ALUM POLY 330UF 20% 6.3V SMD
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2491215 | 1129698-6SVP330M | 69-6SVP330M | 64AH9804 | 82AC1800 | 98W0953 | 6SVP330M | 6SVP330M |
| Product Name | Polymer Capacitors | Hard To Find - 6SVP330M | 330uF 6.3V 3.7A Capacitor | Cap, 330Μf, 6.3V, 20%, Radial; Capacitance Panasonic | Cap Ta Polymer 330Uf 6.3Vdc 25M Ohm Smd 10 X 8Mm Rohs Compliant Panasonic | Aluminum Electrolytic Capacitor, 330Uf, 6.3V, Radial Can-Smd, Full Reel; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |