Panasonic SMD 220uF 6.3V 2.56A Capacitor 6SVP220MX

Description
220uF 6.3V Polymer Al Electrolytic Cap, 35mR ESR, 2.56A Ripple, SMD Product overview: 6SVP220MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 2.56A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 2.56A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP220MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 6.3V Polymer Al Electrolytic Cap, 35mR ESR, 2.56A Ripple, SMD Product overview: 6SVP220MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 2.56A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 2.56A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP220MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V 2.56A Capacitor
69-6SVP220MX
SMD 220uF 6.3V 2.56A Capacitor 69-6SVP220MX
220uF 6.3V Polymer Al Electrolytic Cap, 35mR ESR, 2.56A Ripple, SMD Product overview: 6SVP220MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 2.56A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 2.56A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP220MX can be used for catalog matching and distributor lookup.

220uF 6.3V Polymer Al Electrolytic Cap, 35mR ESR, 2.56A Ripple, SMD Product overview: 6SVP220MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 2.56A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 2.56A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP220MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7955430P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955430P
Polymer Capacitors 7955430P
Panasonic 6SVP220MX Polymer Capacitor

Panasonic 6SVP220MX Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955430
Polymer Capacitors 7955430
Panasonic 6SVP220MX Polymer Capacitor

Panasonic 6SVP220MX Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000128
Polymer Capacitors 1000128
Panasonic 6SVP220MX Polymer Capacitor

Panasonic 6SVP220MX Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 6SVP220MX - 1129696-6SVP220MX - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 6SVP220MX
1129696-6SVP220MX
Aluminum - Polymer Capacitors - 6SVP220MX 1129696-6SVP220MX
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1129696-6SVP220MX Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 220μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 35mOhm Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.276" (7.00mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.315" Dia (8.00mm) Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 128mA at 120Hz Ripple Current at High Frequency: 2.56A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1129696-6SVP220MX
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 35mOhm
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.276" (7.00mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.315" Dia (8.00mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 128mA at 120Hz
Ripple Current at High Frequency: 2.56A at 100kHz

Buy Now
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd; Capacitance Panasonic - 98W0950 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd; Capacitance Panasonic
98W0950
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd; Capacitance Panasonic 98W0950
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, RADIAL CAN-SMD; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, RADIAL CAN-SMD; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 66AH2512 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
66AH2512
Cap, 220Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 66AH2512
CAP, 220UF, 6.3V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 220UF, 6.3V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVP220MX - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVP220MX
Aluminum - Polymer Capacitors 6SVP220MX
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SVP220MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SVP220MX
Capacitors - Aluminum - Polymer Capacitors 6SVP220MX
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 6SVP220MX - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
6SVP220MX
Aluminum - Polymer Capacitors 6SVP220MX
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
6SVP220MX
Capacitors >> Solid Capacitors 6SVP220MX
6.3V 220uF Polymer ±20% 35mΩ@100kHz 2.56A@100kHz SMD,D8xL7mm Solid Capacitors ROHS

6.3V 220uF Polymer ±20% 35mΩ@100kHz 2.56A@100kHz SMD,D8xL7mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SVP220MX 7955430P 7955430 1129696-6SVP220MX 98W0950 66AH2512 6SVP220MX 6SVP220MX 6SVP220MX 6SVP220MX
Product Name SMD 220uF 6.3V 2.56A Capacitor Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors - 6SVP220MX Aluminum Electrolytic Capacitor, 220Uf, 6.3V, Radial Can-Smd; Capacitance Panasonic Cap, 220Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors >> Solid Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1912926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 227SVL010MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers