Panasonic SMD 220uF 6.3V 3.7A Capacitor 6SVP220M

Description
Aluminum Polymer Cap 220uF 6.3V 20% SMD 25mR 3.7A 105C Product overview: 6SVP220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Polymer Cap 220uF 6.3V 20% SMD 25mR 3.7A 105C Product overview: 6SVP220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V 3.7A Capacitor
69-6SVP220M
SMD 220uF 6.3V 3.7A Capacitor 69-6SVP220M
Aluminum Polymer Cap 220uF 6.3V 20% SMD 25mR 3.7A 105C Product overview: 6SVP220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP220M can be used for catalog matching and distributor lookup.

Aluminum Polymer Cap 220uF 6.3V 20% SMD 25mR 3.7A 105C Product overview: 6SVP220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7887586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887586
Polymer Capacitors 7887586
Panasonic 6SVP220M Polymer Capacitor

Panasonic 6SVP220M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000127
Polymer Capacitors 1000127
Panasonic 6SVP220M Polymer Capacitor

Panasonic 6SVP220M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 6SVP220M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SVP220M
Capacitors - Aluminum - Polymer Capacitors 6SVP220M
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site
Cap, 220Μf, 6.3V, 20%, Radial; Capacitance Panasonic - 02AH5310 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20%, Radial; Capacitance Panasonic
02AH5310
Cap, 220Μf, 6.3V, 20%, Radial; Capacitance Panasonic 02AH5310
CAP, 220µF, 6.3V, 20%, RADIAL; Capacitance:220µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 220µF, 6.3V, 20%, RADIAL; Capacitance:220µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 92AH6943 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
92AH6943
Cap, 220Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 92AH6943
CAP, 220UF, 6.3V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 220UF, 6.3V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site
Aluminum - Polymer Capacitors - 6SVP220M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVP220M
Aluminum - Polymer Capacitors 6SVP220M
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SVP220M 7887586 6SVP220M 02AH5310 92AH6943 6SVP220M
Product Name SMD 220uF 6.3V 3.7A Capacitor Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 220Μf, 6.3V, 20%, Radial; Capacitance Panasonic Cap, 220Uf, 6.3V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details