Panasonic SMD 100uF 6.3V Capacitor 6SVP100M

Description
Polymer Al Electrolytic Cap 100uF 6.3V 40mR SMD Product overview: 6SVP100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Al Electrolytic Cap 100uF 6.3V 40mR SMD Product overview: 6SVP100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP100M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V Capacitor
69-6SVP100M
SMD 100uF 6.3V Capacitor 69-6SVP100M
Polymer Al Electrolytic Cap 100uF 6.3V 40mR SMD Product overview: 6SVP100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP100M can be used for catalog matching and distributor lookup.

Polymer Al Electrolytic Cap 100uF 6.3V 40mR SMD Product overview: 6SVP100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SVP100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7887589P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7887589P
Aluminium Capacitors 7887589P
Panasonic 6SVP100M Polymer Capacitor

Panasonic 6SVP100M Polymer Capacitor

Supplier's Site
Aluminium Capacitors - 7887589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7887589
Aluminium Capacitors 7887589
Panasonic 6SVP100M Polymer Capacitor

Panasonic 6SVP100M Polymer Capacitor

Supplier's Site
Aluminium Capacitors - 1000125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1000125
Aluminium Capacitors 1000125
Panasonic 6SVP100M Polymer Capacitor

Panasonic 6SVP100M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 6SVP100M - 1129695-6SVP100M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 6SVP100M
1129695-6SVP100M
Aluminum - Polymer Capacitors - 6SVP100M 1129695-6SVP100M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1129695-6SVP100M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 40mOhm Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.248" Dia (6.30mm) Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 90.5mA at 120Hz Ripple Current at High Frequency: 1.81A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1129695-6SVP100M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 100μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 40mOhm
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.248" Dia (6.30mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 90.5mA at 120Hz
Ripple Current at High Frequency: 1.81A at 100kHz

Buy Now
Cap, Alu Elec, Polymer, 100Uf, 6.3V, Smd; Capacitance Panasonic - 98W0946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 100Uf, 6.3V, Smd; Capacitance Panasonic
98W0946
Cap, Alu Elec, Polymer, 100Uf, 6.3V, Smd; Capacitance Panasonic 98W0946
CAP, ALU ELEC, POLYMER, 100UF, 6.3V, SMD; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 100UF, 6.3V, SMD; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site
Cap, Alu Elec, Polymer, 100Uf, 6.3V, Smd; Capacitance Panasonic - 68AC5732 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 100Uf, 6.3V, Smd; Capacitance Panasonic
68AC5732
Cap, Alu Elec, Polymer, 100Uf, 6.3V, Smd; Capacitance Panasonic 68AC5732
CAP, ALU ELEC, POLYMER, 100UF, 6.3V, SMD; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 100UF, 6.3V, SMD; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 6.3V; Capacitance Panasonic - 47AC7053 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V; Capacitance Panasonic
47AC7053
Cap, 100Μf, 6.3V; Capacitance Panasonic 47AC7053
CAP, 100µF, 6.3V; Capacitance:100µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 6.3V; Capacitance:100µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVP100M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
6SVP100M
Aluminum - Polymer Capacitors 6SVP100M
CAP ALUM POLY 100UF 20% 6.3V SMD

CAP ALUM POLY 100UF 20% 6.3V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SVP100M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SVP100M
Aluminum - Polymer Capacitors 6SVP100M
CAP ALUM POLY 100UF 20% 6.3V SMD

CAP ALUM POLY 100UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SVP100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SVP100M
Capacitors - Aluminum - Polymer Capacitors 6SVP100M
CAP ALUM POLY 100UF 20% 6.3V SMD

CAP ALUM POLY 100UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SVP100M 7887589P 7887589 1129695-6SVP100M 98W0946 47AC7053 6SVP100M 6SVP100M 6SVP100M
Product Name SMD 100uF 6.3V Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum - Polymer Capacitors - 6SVP100M Cap, Alu Elec, Polymer, 100Uf, 6.3V, Smd; Capacitance Panasonic Cap, 100Μf, 6.3V; Capacitance Panasonic Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor SolderRoHS Compliant: Yes Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH150K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Film Paper Film Capacitors - 104PPS252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details