Panasonic Aluminum - Polymer Capacitors 6SEQP820M

Description
CAP ALUM POLY 820UF 20% 6.3V T/H
Datasheet
Description
CAP ALUM POLY 820UF 20% 6.3V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 6SEQP820M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SEQP820M
Aluminum - Polymer Capacitors 6SEQP820M
CAP ALUM POLY 820UF 20% 6.3V T/H

CAP ALUM POLY 820UF 20% 6.3V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SEQP820M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SEQP820M
Capacitors - Aluminum - Polymer Capacitors 6SEQP820M
CAP ALUM POLY 820UF 20% 6.3V T/H

CAP ALUM POLY 820UF 20% 6.3V T/H

Supplier's Site
Cap, 820Μf, 6.3V, 20%; Capacitance Panasonic - 89Y2706 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 6.3V, 20%; Capacitance Panasonic
89Y2706
Cap, 820Μf, 6.3V, 20%; Capacitance Panasonic 89Y2706
CAP, 820µF, 6.3V, 20%; Capacitance:820µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEQP Series; ESR:0.012ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 820µF, 6.3V, 20%; Capacitance:820µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEQP Series; ESR:0.012ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Polymer, 820Uf, 6.3V, Rad Can; Capacitance Panasonic - 70AC7375 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 820Uf, 6.3V, Rad Can; Capacitance Panasonic
70AC7375
Cap, Alu Polymer, 820Uf, 6.3V, Rad Can; Capacitance Panasonic 70AC7375
CAP, ALU POLYMER, 820UF, 6.3V, RAD CAN; Capacitance:820µF; Capacitor Case / Package:Radial Leaded; ESR:0.012ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitor Mounting:Through Hole; Product Diameter:10mm; Product Height:13mm RoHS Compliant: Yes

CAP, ALU POLYMER, 820UF, 6.3V, RAD CAN; Capacitance:820µF; Capacitor Case / Package:Radial Leaded; ESR:0.012ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitor Mounting:Through Hole; Product Diameter:10mm; Product Height:13mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6SEQP820M 6SEQP820M 89Y2706 70AC7375
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 820Μf, 6.3V, 20%; Capacitance Panasonic Cap, Alu Polymer, 820Uf, 6.3V, Rad Can; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF 820 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details