Panasonic 680uF 0.007 Ohm 6640mA Capacitor 6SEPC680M+T

Description
Cap Aluminum Polymer 680uF 6.3VDC 20% (10 X 13mm) Radial 5mm 0.007 Ohm 6640mA 5000h 105°C T/R Product overview: 6SEPC680M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 0.007 Ohm, 6640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 0.007 Ohm, 6640mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC680M+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 680uF 6.3VDC 20% (10 X 13mm) Radial 5mm 0.007 Ohm 6640mA 5000h 105°C T/R Product overview: 6SEPC680M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 0.007 Ohm, 6640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 0.007 Ohm, 6640mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC680M+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 0.007 Ohm 6640mA Capacitor
69-6SEPC680M+T
680uF 0.007 Ohm 6640mA Capacitor 69-6SEPC680M+T
Cap Aluminum Polymer 680uF 6.3VDC 20% (10 X 13mm) Radial 5mm 0.007 Ohm 6640mA 5000h 105°C T/R Product overview: 6SEPC680M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 0.007 Ohm, 6640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 0.007 Ohm, 6640mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC680M+T can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 680uF 6.3VDC 20% (10 X 13mm) Radial 5mm 0.007 Ohm 6640mA 5000h 105°C T/R Product overview: 6SEPC680M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 0.007 Ohm, 6640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 0.007 Ohm, 6640mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC680M+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SEPC680M+T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SEPC680M+T
Capacitors - Aluminum - Polymer Capacitors 6SEPC680M+T
CAP ALUM POLY 680UF 20% 6.3V T/H

CAP ALUM POLY 680UF 20% 6.3V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 6SEPC680M+T - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SEPC680M+T
Aluminum - Polymer Capacitors 6SEPC680M+T
CAP ALUM POLY 680UF 20% 6.3V T/H

CAP ALUM POLY 680UF 20% 6.3V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 69-6SEPC680M+T 6SEPC680M+T 6SEPC680M+T
Product Name 680uF 0.007 Ohm 6640mA Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers