Panasonic 560uF 6.3V Capacitor 6SEPC560MW

Description
560uF 6.3V Radial Ceramic Capacitor, 7mR ESR, 105C Product overview: 6SEPC560MW from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC560MW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
560uF 6.3V Radial Ceramic Capacitor, 7mR ESR, 105C Product overview: 6SEPC560MW from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC560MW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560uF 6.3V Capacitor
69-6SEPC560MW
560uF 6.3V Capacitor 69-6SEPC560MW
560uF 6.3V Radial Ceramic Capacitor, 7mR ESR, 105C Product overview: 6SEPC560MW from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC560MW can be used for catalog matching and distributor lookup.

560uF 6.3V Radial Ceramic Capacitor, 7mR ESR, 105C Product overview: 6SEPC560MW from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC560MW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 6SEPC560MW - 1129693-6SEPC560MW - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 6SEPC560MW
1129693-6SEPC560MW
Hard To Find - 6SEPC560MW 1129693-6SEPC560MW
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1129693-6SEPC560MW Packaging: Bulk Type: Polymer Mounting Style: Through Hole Applications: General Purpose Capacitance: 560μF Tolerance: ±20% Voltage - Rated: 6.3V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 7mOhm Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Radial, Can Height - Seated (Maximum): 0.354" (9.00mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.248" Dia (6.30mm) Lifetime at Temp.: 5000 Hrs at 105°C Ripple Current at Low Frequency: 280mA at 120Hz Ripple Current at High Frequency: 5.6A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1129693-6SEPC560MW
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 560μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 7mOhm
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.354" (9.00mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.248" Dia (6.30mm)
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 280mA at 120Hz
Ripple Current at High Frequency: 5.6A at 100kHz

Buy Now
Cap, Alu Elec, Polymer, 560Uf, 6.3V, Rad; Capacitance Panasonic - 89Y2698 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 560Uf, 6.3V, Rad; Capacitance Panasonic
89Y2698
Cap, Alu Elec, Polymer, 560Uf, 6.3V, Rad; Capacitance Panasonic 89Y2698
CAP, ALU ELEC, POLYMER, 560UF, 6.3V, RAD; Capacitance:560µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Leaded; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 560UF, 6.3V, RAD; Capacitance:560µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Leaded; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SEPC560MW - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SEPC560MW
Aluminum - Polymer Capacitors 6SEPC560MW
CAP ALUM POLY 560UF 20% 6.3V T/H

CAP ALUM POLY 560UF 20% 6.3V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SEPC560MW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SEPC560MW
Capacitors - Aluminum - Polymer Capacitors 6SEPC560MW
CAP ALUM POLY 560UF 20% 6.3V T/H

CAP ALUM POLY 560UF 20% 6.3V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SEPC560MW 1129693-6SEPC560MW 89Y2698 6SEPC560MW 6SEPC560MW
Product Name 560uF 6.3V Capacitor Hard To Find - 6SEPC560MW Cap, Alu Elec, Polymer, 560Uf, 6.3V, Rad; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 560 microF 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - P40G103J5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details