Panasonic 470uF 6.3V Capacitor 6SEPC470M

Description
470uF 6.3V Radial Ceramic Capacitor, 8mR ESR, 105°C Product overview: 6SEPC470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 6.3V Radial Ceramic Capacitor, 8mR ESR, 105°C Product overview: 6SEPC470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC470M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 6.3V Capacitor
69-6SEPC470M
470uF 6.3V Capacitor 69-6SEPC470M
470uF 6.3V Radial Ceramic Capacitor, 8mR ESR, 105°C Product overview: 6SEPC470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC470M can be used for catalog matching and distributor lookup.

470uF 6.3V Radial Ceramic Capacitor, 8mR ESR, 105°C Product overview: 6SEPC470M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 6SEPC470M - 1129690-6SEPC470M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 6SEPC470M
1129690-6SEPC470M
Aluminum - Polymer Capacitors - 6SEPC470M 1129690-6SEPC470M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1129690-6SEPC470M Packaging: Bulk Type: Polymer Mounting Style: Through Hole Applications: General Purpose Capacitance: 470μF Tolerance: ±20% Voltage - Rated: 6.3V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 8mOhm Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Radial, Can Height - Seated (Maximum): 0.512" (13.00mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.315" Dia (8.00mm) Lifetime at Temp.: 5000 Hrs at 105°C Ripple Current at Low Frequency: 285mA at 120Hz Ripple Current at High Frequency: 5.7A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1129690-6SEPC470M
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 470μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 8mOhm
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.512" (13.00mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.315" Dia (8.00mm)
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at Low Frequency: 285mA at 120Hz
Ripple Current at High Frequency: 5.7A at 100kHz

Buy Now
Cap, 470Μf, 6.3V, 20%; Capacitance Panasonic - 89Y2696 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 6.3V, 20%; Capacitance Panasonic
89Y2696
Cap, 470Μf, 6.3V, 20%; Capacitance Panasonic 89Y2696
CAP, 470µF, 6.3V, 20%; Capacitance:470µF; Voltage Rating:6.3V; AE Capacitor Case:-; Product Range:OS-CON SEPC Series; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 6.3V, 20%; Capacitance:470µF; Voltage Rating:6.3V; AE Capacitor Case:-; Product Range:OS-CON SEPC Series; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 6SEPC470M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
6SEPC470M
Capacitors - Aluminum - Polymer Capacitors 6SEPC470M
CAP ALUM POLY 470UF 20% 6.3V T/H

CAP ALUM POLY 470UF 20% 6.3V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 6SEPC470M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
6SEPC470M
Aluminum - Polymer Capacitors 6SEPC470M
CAP ALUM POLY 470UF 20% 6.3V T/H

CAP ALUM POLY 470UF 20% 6.3V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-6SEPC470M 1129690-6SEPC470M 89Y2696 6SEPC470M 6SEPC470M
Product Name 470uF 6.3V Capacitor Aluminum - Polymer Capacitors - 6SEPC470M Cap, 470Μf, 6.3V, 20%; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1713186 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details