Win Source Part Number: 1359552-6SEPC220M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: Panasonic Electronic Components
Series: OS-CON™, SEPC
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Base Product Number: 6SEPC
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 18mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 149 mA @ 120 Hz
Ripple Current @ High Frequency: 2.98 A @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.217" (5.50mm)
ECCN: EAR99
220uF 6.3V Radial Polymer Capacitor Product overview: 6SEPC220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEPC220M can be used for catalog matching and distributor lookup.
Panasonic 6SEPC220M Polymer Capacitor
Panasonic 6SEPC220M Polymer Capacitor
Panasonic 6SEPC220M Polymer Capacitor
CAP ALUM POLY 220UF 20% 6.3V T/H
CAP ALUM POLY 220UF 20% 6.3V T/H
CAP ALUM POLY 220UF 20% 6.3V T/H
CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; AE Capacitor Case:-; Product Range:OS-CON SEPC Series; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359552-6SEPC220M | 69-6SEPC220M | 7955682P | 7955682 | 6SEPC220M | 6SEPC220M | 6SEPC220M | 89Y2695 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | 220uF 6.3V Capacitor | Polymer Capacitors | Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |