330uF 6.3V Radial Ceramic Capacitor, 25mR ESR, 105°C Product overview: 6SEP330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SEP330M can be used for catalog matching and distributor lookup.
Panasonic 6SEP330M Polymer Capacitor
Panasonic 6SEP330M Polymer Capacitor
Panasonic 6SEP330M Polymer Capacitor
CAP, 330µF, 6.3V, 20%; Capacitance:330µF; Voltage Rating:6.3V; AE Capacitor Case:-; Product Range:OS-CON SEP Series; ESR:0.025ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 6.3V T/H
CAP ALUM POLY 330UF 20% 6.3V T/H
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-6SEP330M | 7955667P | 1000052 | 89Y2701 | 6SEP330M | 6SEP330M |
| Product Name | 330uF 6.3V Capacitor | Polymer Capacitors | Polymer Capacitors | Cap, 330Μf, 6.3V, 20%; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Polymer | Polymer | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |