Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 63SXV56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-63SXV56M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1359551-63SXV56M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SXV
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 63SXV
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 56 µF
Tolerance: ±20%
Voltage - Rated: 63 V
ESR (Equivalent Series Resistance): 25mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 147.5 mA @ 120 Hz
Ripple Current @ High Frequency: 2.95 A @ 100 kHz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.472" (12.00mm)
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
CAP ALUM POLY 56UF 20% 63V SMD
CAP ALUM POLY 56UF 20% 63V SMD
CAP ALUM POLY 56UF 20% 63V SMD
CAP, 56UF, 63V, ALU ELEC, POLYMER, SMD; Capacitance:56µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 56UF, 63V, ALU ELEC, POLYMER, SMD; Capacitance:56µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 63VDC 56uF 20% 25mOhms SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-63SXV56M | 1359551-63SXV56M | 63SXV56M | 63SXV56M | 63SXV56M | 33AH6885 | 63SXV56M |
| Product Name | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 56Uf, 63V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | Solder | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 56 microF | 56 microF | 56 microF | 56 microF | 56 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |