CAP, 39UF, 63V, ALU ELEC, POLYMER, SMD; Capacitance:39µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 39UF, 63V, ALU ELEC, POLYMER, SMD; Capacitance:39µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 39UF, 63V, ALU ELEC SMD, POLYMER ROHS COMPLIANT: YES
CAP ALUM POLY 39UF 20% 63V SMD
CAP ALUM POLY 39UF 20% 63V SMD
Aluminum Organic Polymer Capacitors 63VDC 39uF 20% SMD 930mA Halogen Free
CAP ALUM POLY 39UF 20% 63V SMD
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70AC7393 | 32AK8495 | 63SXV39M | 63SXV39M | 63SXV39M | 63SXV39M |
| Product Name | Cap, 39Uf, 63V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 39Uf, 63V, Alu Elec Smd, Polymer Rohs Compliant Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Solder | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Range | 39 microF | 39 microF | 39 microF | 39 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |