CAP ALUM POLY 18UF 20% 63V SMD
CAP ALUM POLY 18UF 20% 63V SMD
CAP, 18UF, 63V, ALU ELEC, POLYMER, SMD; Capacitance:18µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 18UF, 63V, ALU ELEC, POLYMER, SMD; Capacitance:18µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 63VDC 18uF 20% SMD 340mA Halogen Free
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 63SXV18M | 63SXV18M | 70AC7390 | 63SXV18M |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 18Uf, 63V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Aluminum Organic Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 18 microF | 18 microF | 18 microF | |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Solder | ||
| Technology | Single-Layer |