Panasonic 63SXE100M Polymer Capacitor
Panasonic 63SXE100M Polymer Capacitor
Panasonic 63SXE100M Polymer Capacitor
Aluminum Organic Polymer Capacitors 63VDC 100uF 20% 25mOhms THT
CAP ALUM POLY 100UF 20% 63V T/H
CAP, 100UF, 63V, ALU ELEC, POLYMER; Capacitance:100µF; Capacitor Case / Package:Radial Leaded; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitor Mounting:Through Hole; Product Diameter:10mm; Product Height:13mm RoHS Compliant: Yes
CAP, 100UF, 63V, ALU ELEC, POLYMER ROHS COMPLIANT: YES
CAP ALUM POLY 100UF 20% 63V T/H
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2491207P | 63SXE100M | 63SXE100M | 33AH6881 | 54AH1781 | 63SXE100M |
| Product Name | Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 100Uf, 63V, Alu Elec, Polymer; Capacitance Panasonic | Cap, 100Uf, 63V, Alu Elec, Polymer Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |