CAP ALUM POLY 68UF 20% 50V SMD
CAP ALUM POLY 68UF 20% 50V SMD
CAP, 68UF, 50V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP, 68UF, 50V, ALU ELEC, POLYMER, SMD; Capacitance:68µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:20000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 50SVPT68M | 50SVPT68M | 99AH1052 | 38AJ1233 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 68Uf, 50V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Cap, 68Uf, 50V, Alu Elec, Polymer, Smd; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Solder | ||
| Technology | Single-Layer |