Panasonic 50SVPK68M Polymer Capacitor
Panasonic 50SVPK68M Polymer Capacitor
Panasonic 50SVPK68M Polymer Capacitor
CAP, 68µF, 50V; Capacitance:68µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 68uf 50volts OS-CON Polymer
CAP ALUM POLY 68UF 20% 50V SMD
CAP ALUM POLY 68UF 20% 50V SMD
| RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2491204P | 17AC7460 | 50SVPK68M | 50SVPK68M | 50SVPK68M |
| Product Name | Polymer Capacitors | Cap, 68Μf, 50V; Capacitance Panasonic | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Operating Temperature | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) |