Panasonic Aluminum - Polymer Capacitors 50SVPK33M

Description
CAP ALUM POLY 33UF 20% 50V SMD
Datasheet
Description
CAP ALUM POLY 33UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 50SVPK33M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
50SVPK33M
Aluminum - Polymer Capacitors 50SVPK33M
CAP ALUM POLY 33UF 20% 50V SMD

CAP ALUM POLY 33UF 20% 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 50SVPK33M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
50SVPK33M
Capacitors - Aluminum - Polymer Capacitors 50SVPK33M
CAP ALUM POLY 33UF 20% 50V SMD

CAP ALUM POLY 33UF 20% 50V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
50SVPK33M
Aluminum Organic Polymer Capacitors 50SVPK33M
Aluminum Organic Polymer Capacitors 33uf 50volts OS-CON Polymer

Aluminum Organic Polymer Capacitors 33uf 50volts OS-CON Polymer

Buy Now Datasheet
Cap, 33Μf, 50V; Capacitance Panasonic - 17AC7459 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 50V; Capacitance Panasonic
17AC7459
Cap, 33Μf, 50V; Capacitance Panasonic 17AC7459
CAP, 33µF, 50V; Capacitance:33µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 33µF, 50V; Capacitance:33µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 50SVPK33M 50SVPK33M 50SVPK33M 17AC7459
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Cap, 33Μf, 50V; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details