Panasonic Capacitors - Aluminum - Polymer Capacitors 50SVPK10M

Description
Win Source Part Number: 1359573-50SVPK10M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPK Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 50SVPK Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 80mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 27.5 mA @ 120 Hz Ripple Current @ High Frequency: 550 mA @ 100 kHz Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.236" (6.00mm) Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1359573-50SVPK10M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPK Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 50SVPK Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 80mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 27.5 mA @ 120 Hz Ripple Current @ High Frequency: 550 mA @ 100 kHz Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.236" (6.00mm) Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1359573-50SVPK10M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359573-50SVPK10M
Capacitors - Aluminum - Polymer Capacitors 1359573-50SVPK10M
Win Source Part Number: 1359573-50SVPK10M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPK Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 50SVPK Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 80mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Applications: General Purpose Ripple Current @ Low Frequency: 27.5 mA @ 120 Hz Ripple Current @ High Frequency: 550 mA @ 100 kHz Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.236" (6.00mm) Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359573-50SVPK10M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPK
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 50SVPK
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 80mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 27.5 mA @ 120 Hz
Ripple Current @ High Frequency: 550 mA @ 100 kHz
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.236" (6.00mm)
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Polymer Capacitors - 1446590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1446590
Polymer Capacitors 1446590
Panasonic 50SVPK10M Polymer Capacitor

Panasonic 50SVPK10M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1446584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1446584
Polymer Capacitors 1446584
Panasonic 50SVPK10M Polymer Capacitor

Panasonic 50SVPK10M Polymer Capacitor

Supplier's Site
Singapore, Singapore
SMD 50V 10uF Capacitor
69-50SVPK10M
SMD 50V 10uF Capacitor 69-50SVPK10M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 50V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 2121, CHIP Product overview: 50SVPK10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVPK10M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 50V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 2121, CHIP Product overview: 50SVPK10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVPK10M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Μf, 50V; Capacitance Panasonic - 17AC7456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V; Capacitance Panasonic
17AC7456
Cap, 10Μf, 50V; Capacitance Panasonic 17AC7456
CAP, 10µF, 50V; Capacitance:10µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.08ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 50V; Capacitance:10µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPK Series; ESR:0.08ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
50SVPK10M
Aluminum Organic Polymer Capacitors 50SVPK10M
Aluminum Organic Polymer Capacitors 10uf 50volts OS-CON Polymer

Aluminum Organic Polymer Capacitors 10uf 50volts OS-CON Polymer

Buy Now Datasheet
Aluminum - Polymer Capacitors - 50SVPK10M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
50SVPK10M
Aluminum - Polymer Capacitors 50SVPK10M
CAP ALUM POLY 10UF 20% 50V SMD

CAP ALUM POLY 10UF 20% 50V SMD

Supplier's Site Datasheet
CAP ALUM POLY 10UF 20% 50V SMD - 590-50SVPK10M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 10UF 20% 50V SMD
590-50SVPK10M
CAP ALUM POLY 10UF 20% 50V SMD 590-50SVPK10M
CAP ALUM POLY 10UF 20% 50V SMD

CAP ALUM POLY 10UF 20% 50V SMD

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 50SVPK10M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
50SVPK10M
Capacitors - Aluminum - Polymer Capacitors 50SVPK10M
CAP ALUM POLY 10UF 20% 50V SMD

CAP ALUM POLY 10UF 20% 50V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 50SVPK10M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
50SVPK10M
Aluminum - Polymer Capacitors 50SVPK10M
CAP ALUM POLY 10UF 20% 50V SMD

CAP ALUM POLY 10UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359573-50SVPK10M 1446590 69-50SVPK10M 17AC7456 50SVPK10M 50SVPK10M 590-50SVPK10M 50SVPK10M 50SVPK10M
Product Name Capacitors - Aluminum - Polymer Capacitors Polymer Capacitors SMD 50V 10uF Capacitor Cap, 10Μf, 50V; Capacitance Panasonic Aluminum Organic Polymer Capacitors Aluminum - Polymer Capacitors CAP ALUM POLY 10UF 20% 50V SMD Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 1.00E7 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers