Panasonic SMD 68uF 50V 4.3A Capacitor 50SVPF68M

Description
Polymer Cap 68uF 50V 20mR 4.3A SMD 105C Product overview: 50SVPF68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 50V, 4.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 50V, 4.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVPF68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Cap 68uF 50V 20mR 4.3A SMD 105C Product overview: 50SVPF68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 50V, 4.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 50V, 4.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVPF68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 50V 4.3A Capacitor
69-50SVPF68M
SMD 68uF 50V 4.3A Capacitor 69-50SVPF68M
Polymer Cap 68uF 50V 20mR 4.3A SMD 105C Product overview: 50SVPF68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 50V, 4.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 50V, 4.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVPF68M can be used for catalog matching and distributor lookup.

Polymer Cap 68uF 50V 20mR 4.3A SMD 105C Product overview: 50SVPF68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 50V, 4.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 50V, 4.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVPF68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7955421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955421
Polymer Capacitors 7955421
Panasonic 50SVPF68M Polymer Capacitor

Panasonic 50SVPF68M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955421P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955421P
Polymer Capacitors 7955421P
Panasonic 50SVPF68M Polymer Capacitor

Panasonic 50SVPF68M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1034747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1034747
Polymer Capacitors 1034747
Panasonic 50SVPF68M Polymer Capacitor

Panasonic 50SVPF68M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 1359541-50SVPF68M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359541-50SVPF68M
Capacitors - Aluminum - Polymer Capacitors 1359541-50SVPF68M
Win Source Part Number: 1359541-50SVPF68M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 52 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPF Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 50SVPF Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 20mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 215 mA @ 120 Hz Ripple Current @ High Frequency: 4.3 A @ 100 kHz Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.500" (12.70mm) Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359541-50SVPF68M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPF
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 50SVPF
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 20mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 215 mA @ 120 Hz
Ripple Current @ High Frequency: 4.3 A @ 100 kHz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.500" (12.70mm)
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 50SVPF68M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
50SVPF68M
Capacitors - Aluminum - Polymer Capacitors 50SVPF68M
CAP ALUM POLY 68UF 20% 50V SMD

CAP ALUM POLY 68UF 20% 50V SMD

Supplier's Site
CAP ALUM POLY 68UF 20% 50V SMD - 590-50SVPF68M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 68UF 20% 50V SMD
590-50SVPF68M
CAP ALUM POLY 68UF 20% 50V SMD 590-50SVPF68M
CAP ALUM POLY 68UF 20% 50V SMD

CAP ALUM POLY 68UF 20% 50V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 50SVPF68M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
50SVPF68M
Aluminum - Polymer Capacitors 50SVPF68M
CAP ALUM POLY 68UF 20% 50V SMD

CAP ALUM POLY 68UF 20% 50V SMD

Supplier's Site Datasheet
Cap, Alu Elec, 68Uf, 50V, Smd; Capacitance Panasonic - 89Y0535 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 68Uf, 50V, Smd; Capacitance Panasonic
89Y0535
Cap, Alu Elec, 68Uf, 50V, Smd; Capacitance Panasonic 89Y0535
CAP, ALU ELEC, 68UF, 50V, SMD; Capacitance:68µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, ALU ELEC, 68UF, 50V, SMD; Capacitance:68µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 68Uf, 50V, Radial Can; Capacitance Panasonic - 68AC5727 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 68Uf, 50V, Radial Can; Capacitance Panasonic
68AC5727
Cap, Alu Elec, 68Uf, 50V, Radial Can; Capacitance Panasonic 68AC5727
CAP, ALU ELEC, 68UF, 50V, RADIAL CAN; Capacitance:68µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes

CAP, ALU ELEC, 68UF, 50V, RADIAL CAN; Capacitance:68µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface MountRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Μf, 50V, 20%, Radial; Capacitance Panasonic - 55AC5803 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 50V, 20%, Radial; Capacitance Panasonic
55AC5803
Cap, 68Μf, 50V, 20%, Radial; Capacitance Panasonic 55AC5803
CAP, 68µF, 50V, 20%, RADIAL; Capacitance:68µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 68µF, 50V, 20%, RADIAL; Capacitance:68µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - 50SVPF68M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
50SVPF68M
Aluminum - Polymer Capacitors 50SVPF68M
CAP ALUM POLY 68UF 20% 50V SMD

CAP ALUM POLY 68UF 20% 50V SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
50SVPF68M
Capacitors >> Solid Capacitors 50SVPF68M
50V 68uF Polymer ±20% 20mΩ@100kHz~300kHz 4.3A@100kHz SMD,D10xL12.6mm Solid Capacitors ROHS

50V 68uF Polymer ±20% 20mΩ@100kHz~300kHz 4.3A@100kHz SMD,D10xL12.6mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-50SVPF68M 7955421 7955421P 1359541-50SVPF68M 50SVPF68M 590-50SVPF68M 50SVPF68M 89Y0535 68AC5727 55AC5803 50SVPF68M 50SVPF68M
Product Name SMD 68uF 50V 4.3A Capacitor Polymer Capacitors Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors CAP ALUM POLY 68UF 20% 50V SMD Aluminum - Polymer Capacitors Cap, Alu Elec, 68Uf, 50V, Smd; Capacitance Panasonic Cap, Alu Elec, 68Uf, 50V, Radial Can; Capacitance Panasonic Cap, 68Μf, 50V, 20%, Radial; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors >> Solid Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - C11CF0R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details