Panasonic 50SVPF39M Polymer Capacitor
Panasonic 50SVPF39M Polymer Capacitor
Panasonic 50SVPF39M Polymer Capacitor
Polymer Al Electrolytic Cap 39uF 50V 20% 25mR 3.8A SMD Product overview: 50SVPF39M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39uF, 50V, 3.8A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39uF, 50V, 3.8A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVPF39M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 39UF 20% 50V SMD
CAP, ALU ELEC, POLYMER, 39UF, 50V, REEL; Capacitance:39µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 39UF, 50V, ALU ELEC, POLYMER, SMD; Capacitance:39µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 39µF, 50V, 20%, RADIAL; Capacitance:39µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.025ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP ALUM POLY 39UF 20% 50V SMD
CAP ALUM POLY 39UF 20% 50V SMD
50V 39uF Polymer ±20% 25mΩ@100kHz 3.8A@100kHz SMD,D8xL11.9mm Solid Capacitors ROHS
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1034746 | 7955427P | 69-50SVPF39M | 50SVPF39M | 68AC5726 | 55AC5802 | 50SVPF39M | 50SVPF39M | 50SVPF39M |
| Product Name | Polymer Capacitors | Polymer Capacitors | SMD 39uF 50V 3.8A Capacitor | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 39Uf, 50V, Reel; Capacitance Panasonic | Cap, 39Μf, 50V, 20%, Radial; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors >> Solid Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||
| Features | Polarized | ||||||||
| Electrostatic Capacitors | Polymer | Polymer | |||||||
| Capacitance Range | 39 microF | 39 microF | 39 microF | 39 microF | 39 microF | 39 microF | 39 microF | 39 microF | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Solder | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor |