Panasonic SMD 50V 18uF 2.7A Capacitor 50SVPF18M

Description
50V 18uF Polymer Ceramic Capacitor, 35mR ESR, 2.7A Ripple, SMD Product overview: 50SVPF18M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 18uF, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 18uF, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVPF18M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50V 18uF Polymer Ceramic Capacitor, 35mR ESR, 2.7A Ripple, SMD Product overview: 50SVPF18M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 18uF, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 18uF, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVPF18M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 18uF 2.7A Capacitor
69-50SVPF18M
SMD 50V 18uF 2.7A Capacitor 69-50SVPF18M
50V 18uF Polymer Ceramic Capacitor, 35mR ESR, 2.7A Ripple, SMD Product overview: 50SVPF18M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 18uF, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 18uF, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVPF18M can be used for catalog matching and distributor lookup.

50V 18uF Polymer Ceramic Capacitor, 35mR ESR, 2.7A Ripple, SMD Product overview: 50SVPF18M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 18uF, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 18uF, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SVPF18M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1359565-50SVPF18M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359565-50SVPF18M
Capacitors - Aluminum - Polymer Capacitors 1359565-50SVPF18M
Win Source Part Number: 1359565-50SVPF18M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 38 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPF Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 50SVPF Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 18 µF Tolerance: ±20% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 35mOhm Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 135 mA @ 120 Hz Ripple Current @ High Frequency: 2.7 A @ 100 kHz Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.276" (7.00mm) Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359565-50SVPF18M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPF
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 50SVPF
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 18 µF
Tolerance: ±20%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 35mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 135 mA @ 120 Hz
Ripple Current @ High Frequency: 2.7 A @ 100 kHz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.276" (7.00mm)
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Cap, 18Μf, 50V, 20%, Radial; Capacitance Panasonic - 55AC5801 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Μf, 50V, 20%, Radial; Capacitance Panasonic
55AC5801
Cap, 18Μf, 50V, 20%, Radial; Capacitance Panasonic 55AC5801
CAP, 18µF, 50V, 20%, RADIAL; Capacitance:18µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 18µF, 50V, 20%, RADIAL; Capacitance:18µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 18Uf, 50V, Smd; Capacitance Panasonic - 89Y0533 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 18Uf, 50V, Smd; Capacitance Panasonic
89Y0533
Cap, Alu Elec, Polymer, 18Uf, 50V, Smd; Capacitance Panasonic 89Y0533
CAP, ALU ELEC, POLYMER, 18UF, 50V, SMD; Capacitance:18µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 18UF, 50V, SMD; Capacitance:18µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 50SVPF18M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
50SVPF18M
Aluminum - Polymer Capacitors 50SVPF18M
CAP ALUM POLY 18UF 20% 50V SMD

CAP ALUM POLY 18UF 20% 50V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 50SVPF18M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
50SVPF18M
Aluminum - Polymer Capacitors 50SVPF18M
CAP ALUM POLY 18UF 20% 50V SMD

CAP ALUM POLY 18UF 20% 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 50SVPF18M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
50SVPF18M
Capacitors - Aluminum - Polymer Capacitors 50SVPF18M
CAP ALUM POLY 18UF 20% 50V SMD

CAP ALUM POLY 18UF 20% 50V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-50SVPF18M 1359565-50SVPF18M 55AC5801 89Y0533 50SVPF18M 50SVPF18M 50SVPF18M
Product Name SMD 50V 18uF 2.7A Capacitor Capacitors - Aluminum - Polymer Capacitors Cap, 18Μf, 50V, 20%, Radial; Capacitance Panasonic Cap, Alu Elec, Polymer, 18Uf, 50V, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Solder Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 18 microF 18 microF 18 microF 18 microF 18 microF 18 microF 18 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers