Aluminum Organic Polymer Capacitors 50V 68uF 25mOhms SMD 8x12mm
CAP ALUM POLY 68UF 20% 50V T/H
CAP, 68UF, 50V, ALU ELEC, POLYMER, RAD; Capacitance:68µF; Voltage(DC):50V; Capacitor Case / Package:Radial Leaded; ESR:0.025ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP, 68UF, 50V, ALU ELEC RADIAL, POLYMER ROHS COMPLIANT: YES
CAP ALUM POLY 68UF 20% 50V T/H
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 50SEK68M | 50SEK68M | 70AC7370 | 32AK8466 | 50SEK68M |
| Product Name | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 68Uf, 50V, Alu Elec, Polymer, Rad; Capacitance Panasonic | Cap, 68Uf, 50V, Alu Elec Radial, Polymer Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||||
| Capacitance Range | 68 microF | 68 microF | 68 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes |