CAP, 33UF, 50V, ALU ELEC, POLYMER, RAD; Capacitance:33µF; Voltage(DC):50V; Capacitor Case / Package:Radial Leaded; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP ALUM POLY 33UF 20% 50V T/H
CAP ALUM POLY 33UF 20% 50V T/H
CAP ALUM POLY 33UF 20% 50V T/H
| Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70AC7369 | 50SEK33M | 50SEK33M | 50SEK33M |
| Product Name | Cap, 33Uf, 50V, Alu Elec, Polymer, Rad; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |