Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 50SEK120M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-50SEK120M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1308436-50SEK120M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SEK
Type: Polymer
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 20mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P122633
Base Product Number: 50SEK
Ripple Current @ Low Frequency: 67.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.35 A @ 100 kHz
Aluminum Organic Polymer Capacitors 50V 120uF 20mOhms SMD 10x13mm
CAP ALUM POLY 120UF 20% 50V T/H
CAP ALUM POLY 120UF 20% 50V T/H
CAP ALUM POLY 120UF 20% 50V T/H
CAP, 120UF, 50V, ALU ELEC, POLYMER, RAD; Capacitance:120µF; Voltage(DC):50V; Capacitor Case / Package:Radial Leaded; ESR:0.02ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through HoleRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-50SEK120M | 1308436-50SEK120M | 50SEK120M | 50SEK120M | 50SEK120M | 50SEK120M | 70AC7367 |
| Product Name | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 120Uf, 50V, Alu Elec, Polymer, Rad; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |||
| RoHS Compliant | Yes | ||||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF |