Panasonic Tantalum - Polymer Capacitors - 4TPU47MSK 4TPU47MSK

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763820-4TPU47MSK Series: POSCAP TPU Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 85°C Features: General Package: 0805 Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: S09 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Maximum): 0.039" (1.00mm) Voltage Rating DC: 4V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763820-4TPU47MSK Series: POSCAP TPU Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 85°C Features: General Package: 0805 Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: S09 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Maximum): 0.039" (1.00mm) Voltage Rating DC: 4V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 4TPU47MSK - 763820-4TPU47MSK - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 4TPU47MSK
763820-4TPU47MSK
Tantalum - Polymer Capacitors - 4TPU47MSK 763820-4TPU47MSK
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763820-4TPU47MSK Series: POSCAP TPU Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 85°C Features: General Package: 0805 Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: S09 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Maximum): 0.039" (1.00mm) Voltage Rating DC: 4V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 763820-4TPU47MSK
Series: POSCAP TPU
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 85°C
Features: General
Package: 0805
Mounting: SMD
Capacitance: 47μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 150 mOhm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: S09
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Maximum): 0.039" (1.00mm)
Voltage Rating DC: 4V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 4V Capacitor
70-4TPU47MSK
SMD 47uF 4V Capacitor 70-4TPU47MSK
47uF 4V Ceramic Capacitor, 0805 SMD, Polymer, 20% Tol Product overview: 4TPU47MSK from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPU47MSK can be used for catalog matching and distributor lookup.

47uF 4V Ceramic Capacitor, 0805 SMD, Polymer, 20% Tol Product overview: 4TPU47MSK from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPU47MSK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 4TPU47MSK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
4TPU47MSK
Capacitors - Tantalum - Polymer Capacitors 4TPU47MSK
CAP TANT POLY 47UF 4V 0805

CAP TANT POLY 47UF 4V 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 763820-4TPU47MSK 70-4TPU47MSK 4TPU47MSK
Product Name Tantalum - Polymer Capacitors - 4TPU47MSK SMD 47uF 4V Capacitor Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details