Panasonic Capacitors - Tantalum - Polymer Capacitors 4TPS220MUD

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329842-4TPS220MUD Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 30mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B1S Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable HTSUS: 8532.21.0050 Other Part Number: 10-4TPS220MUDTR,10-4 TPS220MUDCT,10-4TPS2 20MUDDKR Base Product Number: 4TPS RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329842-4TPS220MUD Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 30mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B1S Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable HTSUS: 8532.21.0050 Other Part Number: 10-4TPS220MUDTR,10-4 TPS220MUDCT,10-4TPS2 20MUDDKR Base Product Number: 4TPS RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1329842-4TPS220MUD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1329842-4TPS220MUD
Capacitors - Tantalum - Polymer Capacitors 1329842-4TPS220MUD
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329842-4TPS220MUD Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 30mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: B1S Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable HTSUS: 8532.21.0050 Other Part Number: 10-4TPS220MUDTR,10-4 TPS220MUDCT,10-4TPS2 20MUDDKR Base Product Number: 4TPS RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1329842-4TPS220MUD
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,500
Mounting: Surface Mount
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 30mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: B1S
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1411 (3528 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
HTSUS: 8532.21.0050
Other Part Number: 10-4TPS220MUDTR,10-4TPS220MUDCT,10-4TPS220MUDDKR
Base Product Number: 4TPS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 0.03 Ohm Capacitor
70-4TPS220MUD
SMD 220uF 0.03 Ohm Capacitor 70-4TPS220MUD
Cap Tant Polymer 220uF 4VDC B1S CASE 20% (3.5 X 2.8 X 1.1mm) SMD 3528 0.03 Ohm 105°C T/R Product overview: 4TPS220MUD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.03 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPS220MUD can be used for catalog matching and distributor lookup.

Cap Tant Polymer 220uF 4VDC B1S CASE 20% (3.5 X 2.8 X 1.1mm) SMD 3528 0.03 Ohm 105°C T/R Product overview: 4TPS220MUD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.03 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPS220MUD can be used for catalog matching and distributor lookup.

Supplier's Site
Polymer Capacitors - 2104879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2104879
Polymer Capacitors 2104879
Panasonic 4TPS220MUD Polymer Capacitor

Panasonic 4TPS220MUD Polymer Capacitor

Supplier's Site
Polymer Capacitors - 2104880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
2104880
Polymer Capacitors 2104880
Panasonic 4TPS220MUD Polymer Capacitor

Panasonic 4TPS220MUD Polymer Capacitor

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 4TPS220MUD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
4TPS220MUD
Capacitors - Tantalum - Polymer Capacitors 4TPS220MUD
CAP TANT POLY 220UF 4V 1411

CAP TANT POLY 220UF 4V 1411

Supplier's Site
Cap, 220Uf, 4V, Tant, Polymer, Case B1S; Capacitance Panasonic - 84AH4515 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 4V, Tant, Polymer, Case B1S; Capacitance Panasonic
84AH4515
Cap, 220Uf, 4V, Tant, Polymer, Case B1S; Capacitance Panasonic 84AH4515
CAP, 220UF, 4V, TANT, POLYMER, CASE B1S; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B1S; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 220UF, 4V, TANT, POLYMER, CASE B1S; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B1S; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 4V, Tant, Polymer, Case B1S; Capacitance Panasonic - 84AH4516 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 4V, Tant, Polymer, Case B1S; Capacitance Panasonic
84AH4516
Cap, 220Uf, 4V, Tant, Polymer, Case B1S; Capacitance Panasonic 84AH4516
CAP, 220UF, 4V, TANT, POLYMER, CASE B1S; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B1S; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 220UF, 4V, TANT, POLYMER, CASE B1S; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B1S; ESR:0.03ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329842-4TPS220MUD 70-4TPS220MUD 2104879 4TPS220MUD 84AH4515
Product Name Capacitors - Tantalum - Polymer Capacitors SMD 220uF 0.03 Ohm Capacitor Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 220Uf, 4V, Tant, Polymer, Case B1S; Capacitance Panasonic
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details