Panasonic Tantalum Capacitors 4TPF330MFL

Description
POSCAP / TPF / 4V / 330uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPF / 4V / 330uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306302
Tantalum Capacitors 2306302
POSCAP / TPF / 4V / 330uF / 105°C

POSCAP / TPF / 4V / 330uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306303
Tantalum Capacitors 2306303
POSCAP / TPF / 4V / 330uF / 105°C

POSCAP / TPF / 4V / 330uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306303P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306303P
Tantalum Capacitors 2306303P
POSCAP / TPF / 4V / 330uF / 105°C

POSCAP / TPF / 4V / 330uF / 105°C

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 4TPF330MFL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
4TPF330MFL
Capacitors - Tantalum - Polymer Capacitors 4TPF330MFL
CAP TANT POLY 330UF 4V 2917

CAP TANT POLY 330UF 4V 2917

Supplier's Site
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic - 85AJ8821 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic
85AJ8821
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic 85AJ8821
TANTALUM CAPACITOR, 330UF, 4V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D3L; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 4V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D3L; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic - 85AJ8764 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic
85AJ8764
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic 85AJ8764
TANTALUM CAPACITOR, 330UF, 4V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D3L; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 4V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D3L; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9240
Cap, 330Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9240
CAP, 330UF, 4V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 330UF, 4V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306302 4TPF330MFL 85AJ8821 62AJ9240
Product Name Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic Cap, 330Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Tantalum Capacitors - 1814700 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details