Panasonic Tantalum Capacitors 4TPF330M9L

Description
POSCAP / TPF / 4V / 330uF / 105°C /
Request a Quote Datasheet
Description
POSCAP / TPF / 4V / 330uF / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306301P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306301P
Tantalum Capacitors 2306301P
POSCAP / TPF / 4V / 330uF / 105°C /

POSCAP / TPF / 4V / 330uF / 105°C /

Supplier's Site
Tantalum Capacitors - 2306301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306301
Tantalum Capacitors 2306301
POSCAP / TPF / 4V / 330uF / 105°C /

POSCAP / TPF / 4V / 330uF / 105°C /

Supplier's Site
Tantalum Capacitors - 2306299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306299
Tantalum Capacitors 2306299
POSCAP / TPF / 4V / 330uF / 105°C /

POSCAP / TPF / 4V / 330uF / 105°C /

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 4TPF330M9L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
4TPF330M9L
Capacitors - Tantalum - Polymer Capacitors 4TPF330M9L
CAP TANT POLY 330UF 4V 2917

CAP TANT POLY 330UF 4V 2917

Supplier's Site
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic - 85AJ8822 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic
85AJ8822
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic 85AJ8822
TANTALUM CAPACITOR, 330UF, 4V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D3L; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 4V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D3L; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic - 85AJ8765 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic
85AJ8765
Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic 85AJ8765
TANTALUM CAPACITOR, 330UF, 4V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D3L; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 4V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D3L; ESR:0.009ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9241 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9241
Cap, 330Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9241
CAP, 330UF, 4V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 330UF, 4V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306301P 4TPF330M9L 85AJ8822 62AJ9241
Product Name Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 330Uf, 4V; Capacitance Panasonic Cap, 330Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814550 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers