Panasonic Tantalum Capacitors 4TPE470MWL

Description
POSCAP / TPE / 4V / 470uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPE / 4V / 470uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306297
Tantalum Capacitors 2306297
POSCAP / TPE / 4V / 470uF / 105°C

POSCAP / TPE / 4V / 470uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306298
Tantalum Capacitors 2306298
POSCAP / TPE / 4V / 470uF / 105°C

POSCAP / TPE / 4V / 470uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306298P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306298P
Tantalum Capacitors 2306298P
POSCAP / TPE / 4V / 470uF / 105°C

POSCAP / TPE / 4V / 470uF / 105°C

Supplier's Site
Cap, 470Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9239 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9239
Cap, 470Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9239
CAP, 470UF, 4V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 470UF, 4V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 470Uf, 4V; Capacitance Panasonic - 85AJ8763 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 4V; Capacitance Panasonic
85AJ8763
Tantalum Capacitor, 470Uf, 4V; Capacitance Panasonic 85AJ8763
TANTALUM CAPACITOR, 470UF, 4V; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D3L; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 4V; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D3L; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 470Uf, 4V; Capacitance Panasonic - 85AJ8820 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 4V; Capacitance Panasonic
85AJ8820
Tantalum Capacitor, 470Uf, 4V; Capacitance Panasonic 85AJ8820
TANTALUM CAPACITOR, 470UF, 4V; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D3L; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 4V; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D3L; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 4TPE470MWL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
4TPE470MWL
Capacitors - Tantalum - Polymer Capacitors 4TPE470MWL
CAP TANT POLY 470UF 4V 2917

CAP TANT POLY 470UF 4V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306297 62AJ9239 85AJ8763 4TPE470MWL
Product Name Tantalum Capacitors Cap, 470Uf, 4V, Tant, Polymer, Case D Rohs Compliant Panasonic Tantalum Capacitor, 470Uf, 4V; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814770 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers