470uF 4V Tantalum Polymer Capacitor, 20% Tol, 2917 SMD Product overview: 4TPE470MCL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPE470MCL can be used for catalog matching and distributor lookup.
CAP, TANT, POLYMER, 470UF, 4V, CASE D3L; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D3L; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes
TANTALUM CAPACITOR, 470UF, 4V, 20%, 2917, FULL REEL; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.012ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes
CAP TANT POLY 470UF 4V 2917
CAP TANT POLY 470UF 4V 2917
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-4TPE470MCL | 88Y9314 | 98W0666 | 4TPE470MCL | 4TPE470MCL |
| Product Name | SMD 470uF 4V Capacitor | Cap, Tant, Polymer, 470Uf, 4V, Case D3L; Capacitance Panasonic | Tantalum Capacitor, 470Uf, 4V, 20%, 2917, Full Reel; Capacitance Panasonic | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |