330uF 4V Polymer Tantalum Cap, 18mR ESR, 105C, 7343 SMD Product overview: 4TPE330MI from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPE330MI can be used for catalog matching and distributor lookup.
330uF 4V 18mΩ@100kHz ±20% 2917 Tantalum Capacitors ROHS
CAP TANT POLY 330UF 4V 2917
CAP TANT POLY 330UF 4V 2917
CAP, 330µF, 4V, 20%, 2917; Capacitance:330µF; Voltage Rating:4V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes
TANTALUM CAPACITOR, 330UF, 4V, 20%, 2917, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:D; ESR:0.018ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-4TPE330MI | 4TPE330MI | 4TPE330MI | 4TPE330MI | 88Y9313 | 98W0664 |
| Product Name | SMD 330uF 4V Capacitor | Capacitors >> Tantalum Capacitors | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 330Μf, 4V, 20%, 2917; Capacitance Panasonic | Tantalum Capacitor, 330Uf, 4V, 20%, 2917, Full Reel; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |