Panasonic 220UF 4V Capacitor 4TPE220MVB

Description
CAP TANT POLY 220UF 4V 1411 Product overview: 4TPE220MVB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPE220MVB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT POLY 220UF 4V 1411 Product overview: 4TPE220MVB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPE220MVB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220UF 4V Capacitor
70-4TPE220MVB
220UF 4V Capacitor 70-4TPE220MVB
CAP TANT POLY 220UF 4V 1411 Product overview: 4TPE220MVB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPE220MVB can be used for catalog matching and distributor lookup.

CAP TANT POLY 220UF 4V 1411 Product overview: 4TPE220MVB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPE220MVB can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - 2306291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306291
Tantalum Capacitors 2306291
POSCAP / TPE / 4V / 220uF / 105°C

POSCAP / TPE / 4V / 220uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306290
Tantalum Capacitors 2306290
POSCAP / TPE / 4V / 220uF / 105°C

POSCAP / TPE / 4V / 220uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306291P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306291P
Tantalum Capacitors 2306291P
POSCAP / TPE / 4V / 220uF / 105°C

POSCAP / TPE / 4V / 220uF / 105°C

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 1359680-4TPE220MVB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359680-4TPE220MVB
Capacitors - Tantalum - Polymer Capacitors 1359680-4TPE220MVB
Win Source Part Number: 1359680-4TPE220MVB Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 50 pct. Type: Molded Mfr: Panasonic Electronic Components Series: POSCAP™ TPE Package: Tape & Reel Product Status: Active Package / Case: 1411 (3528 Metric) Base Product Number: 4TPE Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 45mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 105°C Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Manufacturer Size Code: B2

Win Source Part Number: 1359680-4TPE220MVB
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
Type: Molded
Mfr: Panasonic Electronic Components
Series: POSCAP™ TPE
Package: Tape & Reel
Product Status: Active
Package / Case: 1411 (3528 Metric)
Base Product Number: 4TPE
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 45mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 105°C
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Manufacturer Size Code: B2

Buy Now Datasheet
Cap, 220Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic - 62AJ9236 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic
62AJ9236
Cap, 220Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic 62AJ9236
CAP, 220UF, 4V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

CAP, 220UF, 4V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 220Uf, 4V; Capacitance Panasonic - 85AJ8817 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 4V; Capacitance Panasonic
85AJ8817
Tantalum Capacitor, 220Uf, 4V; Capacitance Panasonic 85AJ8817
TANTALUM CAPACITOR, 220UF, 4V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 4V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 4V; Capacitance Panasonic - 85AJ8760 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 4V; Capacitance Panasonic
85AJ8760
Tantalum Capacitor, 220Uf, 4V; Capacitance Panasonic 85AJ8760
TANTALUM CAPACITOR, 220UF, 4V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 4V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 4TPE220MVB - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
4TPE220MVB
Tantalum - Polymer Capacitors 4TPE220MVB
CAP TANT POLY 220UF 4V 2411

CAP TANT POLY 220UF 4V 2411

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 4TPE220MVB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
4TPE220MVB
Capacitors - Tantalum - Polymer Capacitors 4TPE220MVB
CAP TANT POLY 220UF 4V 1411

CAP TANT POLY 220UF 4V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-4TPE220MVB 2306291 1359680-4TPE220MVB 62AJ9236 85AJ8817 4TPE220MVB 4TPE220MVB
Product Name 220UF 4V Capacitor Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 220Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic Tantalum Capacitor, 220Uf, 4V; Capacitance Panasonic Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
WVDC 4 volts 4 volts 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB122K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details