Panasonic Tantalum Capacitors 4TPE220MBB

Description
POSCAP / TPE / 4V / 220uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPE / 4V / 220uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306285
Tantalum Capacitors 2306285
POSCAP / TPE / 4V / 220uF / 105°C

POSCAP / TPE / 4V / 220uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306286
Tantalum Capacitors 2306286
POSCAP / TPE / 4V / 220uF / 105°C

POSCAP / TPE / 4V / 220uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306286P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306286P
Tantalum Capacitors 2306286P
POSCAP / TPE / 4V / 220uF / 105°C

POSCAP / TPE / 4V / 220uF / 105°C

Supplier's Site
Tantalum Capacitor, 220Uf, 4V; Capacitance Panasonic - 85AJ8758 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 4V; Capacitance Panasonic
85AJ8758
Tantalum Capacitor, 220Uf, 4V; Capacitance Panasonic 85AJ8758
TANTALUM CAPACITOR, 220UF, 4V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 4V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 4V; Capacitance Panasonic - 85AJ8815 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 4V; Capacitance Panasonic
85AJ8815
Tantalum Capacitor, 220Uf, 4V; Capacitance Panasonic 85AJ8815
TANTALUM CAPACITOR, 220UF, 4V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 4V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic - 62AJ9234 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic
62AJ9234
Cap, 220Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic 62AJ9234
CAP, 220UF, 4V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

CAP, 220UF, 4V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 4TPE220MBB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
4TPE220MBB
Capacitors - Tantalum - Polymer Capacitors 4TPE220MBB
CAP TANT POLY 220UF 4V 1411

CAP TANT POLY 220UF 4V 1411

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306285 85AJ8758 62AJ9234 4TPE220MBB
Product Name Tantalum Capacitors Tantalum Capacitor, 220Uf, 4V; Capacitance Panasonic Cap, 220Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details