220uF 4V Tantalum Capacitor, SMD, 20% Tol, 35mR ESR Product overview: 4TPE220MAZB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPE220MAZB can be used for catalog matching and distributor lookup.
Panasonic 4TPE220MAZB Polymer Capacitor
Panasonic 4TPE220MAZB Polymer Capacitor
Panasonic 4TPE220MAZB Polymer Capacitor
TANTALUM CAPACITOR, 220UF, 4V, 20%, 1411; Capacitance:220µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
TANTALUM CAPACITOR, 220UF, 4V, 20%, 1411, FULL REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.035ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1411 RoHS Compliant: Yes
CAP TANT POLY 220UF 4V 1411
CAP TANT POLY 220UF 4V 1411
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-4TPE220MAZB | 7887380P | 7887380 | 98W0657 | 98W0658 | 4TPE220MAZB | 4TPE220MAZB |
| Product Name | SMD 220uF 4V Capacitor | Polymer Capacitors | Polymer Capacitors | Tantalum Capacitor, 220Uf, 4V, 20%, 1411; Capacitance Panasonic | Tantalum Capacitor, 220Uf, 4V, 20%, 1411, Full Reel; Capacitance Panasonic | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 85 C (185 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | |||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |