Panasonic Tantalum - Polymer Capacitors - 4TPE150MAUB 4TPE150MAUB

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1005823-4TPE150MAUB Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 4V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Manufacturer Size Code: B2 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1005823-4TPE150MAUB Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 4V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Manufacturer Size Code: B2 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 4TPE150MAUB - 1005823-4TPE150MAUB - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 4TPE150MAUB
1005823-4TPE150MAUB
Tantalum - Polymer Capacitors - 4TPE150MAUB 1005823-4TPE150MAUB
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1005823-4TPE150MAUB Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 4V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Manufacturer Size Code: B2 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1005823-4TPE150MAUB
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 4V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 150μF
Tolerance: ±20%
Manufacturer Size Code: B2
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 4V 1.5A Capacitor
70-4TPE150MAUB
SMD 150uF 4V 1.5A Capacitor 70-4TPE150MAUB
150uF 4V Tantalum Capacitor, SMD, 20% Tol, 1.5A Ripple Product overview: 4TPE150MAUB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 4V, 1.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 4V, 1.5A, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPE150MAUB can be used for catalog matching and distributor lookup.

150uF 4V Tantalum Capacitor, SMD, 20% Tol, 1.5A Ripple Product overview: 4TPE150MAUB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 4V, 1.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 4V, 1.5A, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-4TPE150MAUB can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 4TPE150MAUB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
4TPE150MAUB
Capacitors - Tantalum - Polymer Capacitors 4TPE150MAUB
CAP TANT POLY 150UF 4V 1411

CAP TANT POLY 150UF 4V 1411

Supplier's Site
CAP TANT POLY 150UF 4V 1411 - 590-4TPE150MAUB - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 150UF 4V 1411
590-4TPE150MAUB
CAP TANT POLY 150UF 4V 1411 590-4TPE150MAUB
CAP TANT POLY 150UF 4V 1411

CAP TANT POLY 150UF 4V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1005823-4TPE150MAUB 70-4TPE150MAUB 4TPE150MAUB 590-4TPE150MAUB
Product Name Tantalum - Polymer Capacitors - 4TPE150MAUB SMD 150uF 4V 1.5A Capacitor Capacitors - Tantalum - Polymer Capacitors CAP TANT POLY 150UF 4V 1411
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713256 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Polymer - 337UVR6R3MEF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers