Panasonic Tantalum Capacitors 4TPE100MWB

Description
POSCAP / TPE / 4V / 100uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPE / 4V / 100uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306284P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306284P
Tantalum Capacitors 2306284P
POSCAP / TPE / 4V / 100uF / 105°C

POSCAP / TPE / 4V / 100uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306283
Tantalum Capacitors 2306283
POSCAP / TPE / 4V / 100uF / 105°C

POSCAP / TPE / 4V / 100uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306284
Tantalum Capacitors 2306284
POSCAP / TPE / 4V / 100uF / 105°C

POSCAP / TPE / 4V / 100uF / 105°C

Supplier's Site
Tantalum Capacitor, 100Uf, 4V; Capacitance Panasonic - 85AJ8814 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 4V; Capacitance Panasonic
85AJ8814
Tantalum Capacitor, 100Uf, 4V; Capacitance Panasonic 85AJ8814
TANTALUM CAPACITOR, 100UF, 4V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.04ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 4V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.04ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 4V; Capacitance Panasonic - 85AJ8757 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 4V; Capacitance Panasonic
85AJ8757
Tantalum Capacitor, 100Uf, 4V; Capacitance Panasonic 85AJ8757
TANTALUM CAPACITOR, 100UF, 4V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.04ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 4V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.04ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic - 62AJ9233 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic
62AJ9233
Cap, 100Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic 62AJ9233
CAP, 100UF, 4V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

CAP, 100UF, 4V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 4TPE100MWB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
4TPE100MWB
Capacitors - Tantalum - Polymer Capacitors 4TPE100MWB
CAP TANT POLY 100UF 4V 1411

CAP TANT POLY 100UF 4V 1411

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306284P 85AJ8814 62AJ9233 4TPE100MWB
Product Name Tantalum Capacitors Tantalum Capacitor, 100Uf, 4V; Capacitance Panasonic Cap, 100Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Tantalum Capacitors - 1814588 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers