Panasonic Tantalum Capacitors 4TPE100MBB

Description
POSCAP / TPE / 4V / 100uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPE / 4V / 100uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306281
Tantalum Capacitors 2306281
POSCAP / TPE / 4V / 100uF / 105°C

POSCAP / TPE / 4V / 100uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306282P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306282P
Tantalum Capacitors 2306282P
POSCAP / TPE / 4V / 100uF / 105°C

POSCAP / TPE / 4V / 100uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306282
Tantalum Capacitors 2306282
POSCAP / TPE / 4V / 100uF / 105°C

POSCAP / TPE / 4V / 100uF / 105°C

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 4TPE100MBB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
4TPE100MBB
Capacitors - Tantalum - Polymer Capacitors 4TPE100MBB
CAP TANT POLY 100UF 4V 1411

CAP TANT POLY 100UF 4V 1411

Supplier's Site
Cap, 100Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic - 62AJ9232 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic
62AJ9232
Cap, 100Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic 62AJ9232
CAP, 100UF, 4V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

CAP, 100UF, 4V, TANT, POLYMER, CASE B ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 100Uf, 4V; Capacitance Panasonic - 85AJ8756 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 4V; Capacitance Panasonic
85AJ8756
Tantalum Capacitor, 100Uf, 4V; Capacitance Panasonic 85AJ8756
TANTALUM CAPACITOR, 100UF, 4V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 4V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 4V; Capacitance Panasonic - 85AJ8813 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 4V; Capacitance Panasonic
85AJ8813
Tantalum Capacitor, 100Uf, 4V; Capacitance Panasonic 85AJ8813
TANTALUM CAPACITOR, 100UF, 4V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 4V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:B2; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306281 4TPE100MBB 62AJ9232 85AJ8756
Product Name Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 100Uf, 4V, Tant, Polymer, Case B Rohs Compliant Panasonic Tantalum Capacitor, 100Uf, 4V; Capacitance Panasonic
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Tantalum Capacitors - 1814571 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - T491B106K006AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers