CAP TANT POLY 470UF 4V 2917
CAP, 470µF, 4V, 20%; Capacitance:470µF; Voltage Rating:4V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
POSCAP TCE Series RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 4TCE470MIL | 88Y9302 | 58Y5595 |
| Product Name | Capacitors - Tantalum - Polymer Capacitors | Cap, 470Μf, 4V, 20%; Capacitance Panasonic | Poscap Tce Series Rohs Compliant Panasonic |
| Technology | Single-Layer | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 470 microF | 470 microF | |
| WVDC | 4 volts | 4 volts |