Panasonic Capacitors - Tantalum - Polymer Capacitors 4TCE470MFL

Description
CAP TANT POLY 470UF 4V 2917
Datasheet
Description
CAP TANT POLY 470UF 4V 2917
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 4TCE470MFL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
4TCE470MFL
Capacitors - Tantalum - Polymer Capacitors 4TCE470MFL
CAP TANT POLY 470UF 4V 2917

CAP TANT POLY 470UF 4V 2917

Supplier's Site
Cap, 470Μf, 4V, 20%; Capacitance Panasonic - 88Y9301 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 4V, 20%; Capacitance Panasonic
88Y9301
Cap, 470Μf, 4V, 20%; Capacitance Panasonic 88Y9301
CAP, 470µF, 4V, 20%; Capacitance:470µF; Voltage Rating:4V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 470µF, 4V, 20%; Capacitance:470µF; Voltage Rating:4V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.015ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap Tce Series Rohs Compliant Panasonic - 58Y5594 - Newark, An Avnet Company
Chicago, IL, United States
Poscap Tce Series Rohs Compliant Panasonic
58Y5594
Poscap Tce Series Rohs Compliant Panasonic 58Y5594
POSCAP TCE Series RoHS Compliant: Yes

POSCAP TCE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4TCE470MFL 88Y9301 58Y5594
Product Name Capacitors - Tantalum - Polymer Capacitors Cap, 470Μf, 4V, 20%; Capacitance Panasonic Poscap Tce Series Rohs Compliant Panasonic
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 470 microF 470 microF
WVDC 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details