Panasonic Cap, 330Μf, 4V, 20%; Capacitance Panasonic 4TCE330MI

Description
CAP, 330µF, 4V, 20%; Capacitance:330µF; Voltage Rating:4V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 330µF, 4V, 20%; Capacitance:330µF; Voltage Rating:4V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Μf, 4V, 20%; Capacitance Panasonic - 88Y9299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 4V, 20%; Capacitance Panasonic
88Y9299
Cap, 330Μf, 4V, 20%; Capacitance Panasonic 88Y9299
CAP, 330µF, 4V, 20%; Capacitance:330µF; Voltage Rating:4V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 330µF, 4V, 20%; Capacitance:330µF; Voltage Rating:4V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.018ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap Tce Series Rohs Compliant Panasonic - 58Y5592 - Newark, An Avnet Company
Chicago, IL, United States
Poscap Tce Series Rohs Compliant Panasonic
58Y5592
Poscap Tce Series Rohs Compliant Panasonic 58Y5592
POSCAP TCE Series RoHS Compliant: Yes

POSCAP TCE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 4TCE330MI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
4TCE330MI
Capacitors - Tantalum - Polymer Capacitors 4TCE330MI
CAP TANT POLY 330UF 4V 2917

CAP TANT POLY 330UF 4V 2917

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 88Y9299 58Y5592 4TCE330MI
Product Name Cap, 330Μf, 4V, 20%; Capacitance Panasonic Poscap Tce Series Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details