Panasonic Capacitors - Tantalum - Polymer Capacitors 4TCE220M

Description
CAP TANT POLY 220UF 4V 2917
Datasheet
Description
CAP TANT POLY 220UF 4V 2917
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 4TCE220M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
4TCE220M
Capacitors - Tantalum - Polymer Capacitors 4TCE220M
CAP TANT POLY 220UF 4V 2917

CAP TANT POLY 220UF 4V 2917

Supplier's Site
Cap, 220Μf, 4V, 20%; Capacitance Panasonic - 88Y9295 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 4V, 20%; Capacitance Panasonic
88Y9295
Cap, 220Μf, 4V, 20%; Capacitance Panasonic 88Y9295
CAP, 220µF, 4V, 20%; Capacitance:220µF; Voltage Rating:4V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 220µF, 4V, 20%; Capacitance:220µF; Voltage Rating:4V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap Tce Series Rohs Compliant Panasonic - 58Y5588 - Newark, An Avnet Company
Chicago, IL, United States
Poscap Tce Series Rohs Compliant Panasonic
58Y5588
Poscap Tce Series Rohs Compliant Panasonic 58Y5588
POSCAP TCE Series RoHS Compliant: Yes

POSCAP TCE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4TCE220M 88Y9295 58Y5588
Product Name Capacitors - Tantalum - Polymer Capacitors Cap, 220Μf, 4V, 20%; Capacitance Panasonic Poscap Tce Series Rohs Compliant Panasonic
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 220 microF 220 microF
WVDC 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details