Panasonic SMD 330uF 4V 2.63A Capacitor 4SVPC330MY

Description
330uF 4V Ceramic Capacitor, 20% Tol, 105°C, 2.63A Ripple, SMD Product overview: 4SVPC330MY from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 2.63A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 2.63A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPC330MY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 4V Ceramic Capacitor, 20% Tol, 105°C, 2.63A Ripple, SMD Product overview: 4SVPC330MY from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 2.63A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 2.63A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPC330MY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 4V 2.63A Capacitor
69-4SVPC330MY
SMD 330uF 4V 2.63A Capacitor 69-4SVPC330MY
330uF 4V Ceramic Capacitor, 20% Tol, 105°C, 2.63A Ripple, SMD Product overview: 4SVPC330MY from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 2.63A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 2.63A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPC330MY can be used for catalog matching and distributor lookup.

330uF 4V Ceramic Capacitor, 20% Tol, 105°C, 2.63A Ripple, SMD Product overview: 4SVPC330MY from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 2.63A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 2.63A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPC330MY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1183023-4SVPC330MY - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1183023-4SVPC330MY
Capacitors - Aluminum - Polymer Capacitors 1183023-4SVPC330MY
Win Source Part Number: 1183023-4SVPC330MY Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVPC Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 21mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P16578DKR,P16578TR,P 16578CT Base Product Number: 4SVPC Ripple Current @ Low Frequency: 131.5 mA @ 120 Hz Ripple Current @ High Frequency: 2.63 A @ 100 kHz

Win Source Part Number: 1183023-4SVPC330MY
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPC
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 21mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16578DKR,P16578TR,P16578CT
Base Product Number: 4SVPC
Ripple Current @ Low Frequency: 131.5 mA @ 120 Hz
Ripple Current @ High Frequency: 2.63 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - 4SVPC330MY - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SVPC330MY
Aluminum - Polymer Capacitors 4SVPC330MY
CAP ALUM POLY 330UF 20% 4V SMD

CAP ALUM POLY 330UF 20% 4V SMD

Supplier's Site Datasheet
Cap, 330Μf, 4V, 20%, Radial; Capacitance Panasonic - 29AH8773 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 4V, 20%, Radial; Capacitance Panasonic
29AH8773
Cap, 330Μf, 4V, 20%, Radial; Capacitance Panasonic 29AH8773
CAP, 330µF, 4V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:4V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.021ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 330µF, 4V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:4V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.021ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 4SVPC330MY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SVPC330MY
Capacitors - Aluminum - Polymer Capacitors 4SVPC330MY
CAP ALUM POLY 330UF 20% 4V SMD

CAP ALUM POLY 330UF 20% 4V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-4SVPC330MY 1183023-4SVPC330MY 4SVPC330MY 29AH8773 4SVPC330MY
Product Name SMD 330uF 4V 2.63A Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 330Μf, 4V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 227XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers