Panasonic 330uF 4V 2.32A Capacitor 4SVPC330M

Description
330uF 4V Ceramic Capacitor, 20% Tol, 2.32A Ripple, 27mR ESR, 105°C Product overview: 4SVPC330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 4V, 2.32A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 4V, 2.32A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPC330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 4V Ceramic Capacitor, 20% Tol, 2.32A Ripple, 27mR ESR, 105°C Product overview: 4SVPC330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 4V, 2.32A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 4V, 2.32A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPC330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 4V 2.32A Capacitor
69-4SVPC330M
330uF 4V 2.32A Capacitor 69-4SVPC330M
330uF 4V Ceramic Capacitor, 20% Tol, 2.32A Ripple, 27mR ESR, 105°C Product overview: 4SVPC330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 4V, 2.32A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 4V, 2.32A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPC330M can be used for catalog matching and distributor lookup.

330uF 4V Ceramic Capacitor, 20% Tol, 2.32A Ripple, 27mR ESR, 105°C Product overview: 4SVPC330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 4V, 2.32A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 4V, 2.32A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPC330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 4SVPC330M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SVPC330M
Capacitors - Aluminum - Polymer Capacitors 4SVPC330M
CAP ALUM POLY 330UF 20% 4V SMD

CAP ALUM POLY 330UF 20% 4V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 4SVPC330M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SVPC330M
Aluminum - Polymer Capacitors 4SVPC330M
CAP ALUM POLY 330UF 20% 4V SMD

CAP ALUM POLY 330UF 20% 4V SMD

Supplier's Site Datasheet
Cap, 330Μf, 4V, 20%, Radial; Capacitance Panasonic - 42AC1300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 4V, 20%, Radial; Capacitance Panasonic
42AC1300
Cap, 330Μf, 4V, 20%, Radial; Capacitance Panasonic 42AC1300
CAP, 330µF, 4V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:4V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 330µF, 4V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:4V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-4SVPC330M 4SVPC330M 4SVPC330M 42AC1300
Product Name 330uF 4V 2.32A Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 330Μf, 4V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers