Panasonic 4V 4.7A Capacitor 4SVPC1500M

Description
1500µF 4V Ceramic Capacitor, SM, 105°C, 4.7A Ripple Product overview: 4SVPC1500M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 4.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 4.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPC1500M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1500µF 4V Ceramic Capacitor, SM, 105°C, 4.7A Ripple Product overview: 4SVPC1500M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 4.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 4.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPC1500M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 4.7A Capacitor
69-4SVPC1500M
4V 4.7A Capacitor 69-4SVPC1500M
1500µF 4V Ceramic Capacitor, SM, 105°C, 4.7A Ripple Product overview: 4SVPC1500M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 4.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 4.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPC1500M can be used for catalog matching and distributor lookup.

1500µF 4V Ceramic Capacitor, SM, 105°C, 4.7A Ripple Product overview: 4SVPC1500M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 4.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4V, 4.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPC1500M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1200742-4SVPC1500M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1200742-4SVPC1500M
Capacitors - Aluminum - Polymer Capacitors 1200742-4SVPC1500M
Win Source Part Number: 1200742-4SVPC1500M Category: Capacitors>Aluminum - Polymer Capacitors Series: OS-CON™, SVPC Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.472" (12.00mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 12mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P16572TR,P16572CT,P1 6572DKR Base Product Number: 4SVPC Ripple Current @ Low Frequency: 235 mA @ 120 Hz Ripple Current @ High Frequency: 4.7 A @ 100 kHz

Win Source Part Number: 1200742-4SVPC1500M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPC
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 12mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16572TR,P16572CT,P16572DKR
Base Product Number: 4SVPC
Ripple Current @ Low Frequency: 235 mA @ 120 Hz
Ripple Current @ High Frequency: 4.7 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - 4SVPC1500M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SVPC1500M
Aluminum - Polymer Capacitors 4SVPC1500M
CAP ALUM POLY 1500UF 20% 4V SMD

CAP ALUM POLY 1500UF 20% 4V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 4SVPC1500M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SVPC1500M
Capacitors - Aluminum - Polymer Capacitors 4SVPC1500M
CAP ALUM POLY 1500UF 20% 4V SMD

CAP ALUM POLY 1500UF 20% 4V SMD

Supplier's Site
Cap, 1500Μf, 4V, 20%, Radial; Capacitance Panasonic - 96Y6081 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 4V, 20%, Radial; Capacitance Panasonic
96Y6081
Cap, 1500Μf, 4V, 20%, Radial; Capacitance Panasonic 96Y6081
CAP, 1500µF, 4V, 20%, RADIAL; Capacitance:1500µF; Voltage Rating:4V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1500µF, 4V, 20%, RADIAL; Capacitance:1500µF; Voltage Rating:4V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM POLY 1500UF 20% 4V SMD - 590-4SVPC1500M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 1500UF 20% 4V SMD
590-4SVPC1500M
CAP ALUM POLY 1500UF 20% 4V SMD 590-4SVPC1500M
CAP ALUM POLY 1500UF 20% 4V SMD

CAP ALUM POLY 1500UF 20% 4V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-4SVPC1500M 1200742-4SVPC1500M 4SVPC1500M 4SVPC1500M 96Y6081 590-4SVPC1500M
Product Name 4V 4.7A Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 1500Μf, 4V, 20%, Radial; Capacitance Panasonic CAP ALUM POLY 1500UF 20% 4V SMD
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition ALUMINUM (WET)
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details