The 4SVPB100M is a surface mount conductive polymer aluminum solid capacitor from Lingto Electronic Limited, designed for applications requiring a low-profile component with a maximum height of 5 mm. It operates within a temperature range of -55°C to +105°C and has a rated voltage of 4V, with a capacitance of 100OºF and a tolerance of ±20%. The capacitor features a dissipation factor (tan O¥) specified at 120 Hz and +20°C, and it is RoHS compliant and halogen-free. The endurance of the capacitor is rated for a capacitance change within ±20% of the initial value after 1000 hours at +105°C under rated voltage. It is important to note that this series is not recommended for new designs, which may influence purchasing decisions. The product is suitable for general electronic equipment but should not be used in applications where failure could pose safety risks.
CAP ALUM POLY 100UF 20% 4V SMD
CAP ALUM POLY 100UF 20% 4V SMD
CAP, 100UF, 4V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 100UF, 4V, ALU ELEC, POLYMER, SMD; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 4SVPB100M | 4SVPB100M | 70AC7364 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 100Uf, 4V, Alu Elec, Polymer, Smd; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Solder | |
| Technology | Single-Layer |