Panasonic SMD 4V 150uF Capacitor 4SVPA150MAA

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 4V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 4SVPA150MAA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4V, 150uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPA150MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 4V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 4SVPA150MAA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4V, 150uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPA150MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4V 150uF Capacitor
69-4SVPA150MAA
SMD 4V 150uF Capacitor 69-4SVPA150MAA
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 4V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 4SVPA150MAA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4V, 150uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPA150MAA can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 4V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 2626, CHIP, ROHS COMPLIANT Product overview: 4SVPA150MAA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4V, 150uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SVPA150MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 4SVPA150MAA - 799183-4SVPA150MAA - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 4SVPA150MAA
799183-4SVPA150MAA
Aluminum - Polymer Capacitors - 4SVPA150MAA 799183-4SVPA150MAA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 799183-4SVPA150MAA Series: OS-CON, SVPA Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Mounting: SMD Capacitance: 150μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Family Name: SVPA Categories: Capacitors Dimension: 0.248" Dia (6.30mm) Ripple Current - Low Frequency: 128.5mA @ 120Hz Ripple Current - High Frequency: 2.57A @ 100kHz Height - Seated (Maximum): 0.236" (6.00mm) Voltage Rating DC: 4V Equivalent Series Resistance: 22 mOhm Alternative Parts (Cross-Reference): APXA4R0ARA151MF60G; APXH4R0ARA151MF60G; PXH4VC151MF60TP; PXA4VC151MF55TP; Introduction Date: October 19, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 799183-4SVPA150MAA
Series: OS-CON, SVPA
Type: Polymer
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Mounting: SMD
Capacitance: 150μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Family Name: SVPA
Categories: Capacitors
Dimension: 0.248" Dia (6.30mm)
Ripple Current - Low Frequency: 128.5mA @ 120Hz
Ripple Current - High Frequency: 2.57A @ 100kHz
Height - Seated (Maximum): 0.236" (6.00mm)
Voltage Rating DC: 4V
Equivalent Series Resistance: 22 mOhm
Alternative Parts (Cross-Reference): APXA4R0ARA151MF60G; APXH4R0ARA151MF60G; PXH4VC151MF60TP; PXA4VC151MF55TP;
Introduction Date: October 19, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum - Polymer Capacitors - 4SVPA150MAA - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SVPA150MAA
Aluminum - Polymer Capacitors 4SVPA150MAA
CAP ALUM POLY 150UF 20% 4V SMD

CAP ALUM POLY 150UF 20% 4V SMD

Supplier's Site Datasheet
Cap, 150Uf, 4V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 70AC7358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 4V, Alu Elec, Polymer, Smd; Capacitance Panasonic
70AC7358
Cap, 150Uf, 4V, Alu Elec, Polymer, Smd; Capacitance Panasonic 70AC7358
CAP, 150UF, 4V, ALU ELEC, POLYMER, SMD; Capacitance:150µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 150UF, 4V, ALU ELEC, POLYMER, SMD; Capacitance:150µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 4V, Alu Elec, Polymer, Smd; Capacitance Panasonic - 70AC7357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 4V, Alu Elec, Polymer, Smd; Capacitance Panasonic
70AC7357
Cap, 150Uf, 4V, Alu Elec, Polymer, Smd; Capacitance Panasonic 70AC7357
CAP, 150UF, 4V, ALU ELEC, POLYMER, SMD; Capacitance:150µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, 150UF, 4V, ALU ELEC, POLYMER, SMD; Capacitance:150µF; Voltage(DC):4V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 4SVPA150MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SVPA150MAA
Capacitors - Aluminum - Polymer Capacitors 4SVPA150MAA
CAP ALUM POLY 150UF 20% 4V SMD

CAP ALUM POLY 150UF 20% 4V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-4SVPA150MAA 799183-4SVPA150MAA 4SVPA150MAA 70AC7358 4SVPA150MAA
Product Name SMD 4V 150uF Capacitor Aluminum - Polymer Capacitors - 4SVPA150MAA Aluminum - Polymer Capacitors Cap, 150Uf, 4V, Alu Elec, Polymer, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Solder Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.50E8 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details